Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 15, 9 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 5 |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | 2.29mm, 2.77mm, .09in, .109in |
PCB Mounting Style | Through Hole - Solder |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | 1.98 mm, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug over Receptacle |
Shell Size | 1 over 1 |
Profile | Standard |
Connector System | Cable-to-Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 2-1775210-1?
Additional datasheets, footprints and schematics for 2-1775210-1 are listed on our Part Details page. You can also find images and similar parts to 2-1775210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1775210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1775210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1775210-1 fall under?
The 2-1775210-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1775210-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1775210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1775210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1775210-1 have stock available?
There is no stock from authorised distributors for 2-1775210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1775210-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1775210-1?
You can fill out our help required form which you can use to request a quote for 2-1775210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.