Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD15Y-SLASH,
C36753-000 |
Marker Color | Yellow |
---|---|
Marker Material | Polyoxymethylene |
Marker Style | Snap-On |
Marker Size | STD 15 |
Compatible Cable Diameter | 5.8 – 8.5mm, .228 – .335in |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Marker Cut | Straight |
Printed Marking | / |
Cable Marker Pre-Printed Snap-On "SLASH" Legend Polyoxymethylene Yellow Box | Avnet America |
Wire Labels & Markers STD15Y-SLASH | Sager |
Where can I find additional details, specifications and documents for a 2-1768046-2?
Additional datasheets, footprints and schematics for 2-1768046-2 are listed on our Part Details page. You can also find images and similar parts to 2-1768046-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1768046-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1768046-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1768046-2 fall under?
The 2-1768046-2 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 2-1768046-2 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1768046-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1768046-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1768046-2 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 2-1768046-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1768046-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1768046-2?
You can fill out our help required form which you can use to request a quote for 2-1768046-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.