Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD15Y-S,
F61081-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,200
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
Marker Color | Yellow |
---|---|
Marker Material | Polyoxymethylene |
Marker Style | Snap-On |
Marker Size | STD 15 |
Compatible Cable Diameter | 5.8 – 8.5mm, .228 – .335in |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Marker Cut | Straight |
Printed Marking | S |
Wire Labels&Markers STD15Y-S | Rapid Electronics |
Wire Labels & Markers Std15Y-S |Amp Te Connectivity 2-1768046-1 | Newark Electronics |
WIRE MARKERS - CLIP STYLE | Farnell |
TE Connectivity STD15Y-S Wire Labels & Markers STD15Y-S | Distrelec |
Special Order: STD15Y-S Marker Style: Snap-On Marker Size: STD 15 Compatible Cable Diameter Range: 5.8 – 8.5 mm Compatible Cable Diameter Range: .228 – .335 in Primary Product Color: Yellow Snap-On STD 15 5.8 – 8.5 mm .228 – .335" | Std Snap-On Marker | Part Number: 2-1768046-1 | Internal Number: 2-1768046-1 | Alias Number: F61081-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD15Y-S | Sager |
Where can I find additional details, specifications and documents for a 2-1768046-1?
Additional datasheets, footprints and schematics for 2-1768046-1 are listed on our Part Details page. You can also find images and similar parts to 2-1768046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1768046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1768046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1768046-1 fall under?
The 2-1768046-1 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 2-1768046-1 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1768046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1768046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1768046-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2-1768046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1768046-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1768046-1?
You can fill out our help required form which you can use to request a quote for 2-1768046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.