2-1768034-5 Labels by TE Connectivity

LEB-2540P-4

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1768034-5,
E50053-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Boersig
Boersig
from US$0.32
-
Buy Now
Logo for Sager
Sager
from US$0.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Label Color Yellow
UL Listed Yes
Adhesive Type Permanent Pressure Sensitive Acrylic Adhesive
Packaging Method Sheet
実装方法 Sheet
Label Height 25mm, 1in
Label Style Die-Cut
Label Thickness 80Micron
Label Material Polyester
Number of Labels Across 4
Recommended Printer Ribbon See Printer Ribbon Matrix
Label Type Industrial Label
Operating Temperature Range -40 – 150°C, -40 – 302°F

Compatible Parts


Alternative Descriptions

Labels & Industrial Warning Signs LEB-2540P-4 | Sager
AMP2-1768034-5 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1768034-5?

Additional datasheets, footprints and schematics for 2-1768034-5 are listed on our Part Details page. You can also find images and similar parts to 2-1768034-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1768034-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1768034-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1768034-5 fall under?

The 2-1768034-5 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to 2-1768034-5 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1768034-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1768034-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1768034-5 have stock available?

Authorised distributors including Boersig, Sager and Avnet Abacus have stock available or on a lead time for 2-1768034-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1768034-5 often in real-time on the comparison pages.

What if I can't find stock of 2-1768034-5?

You can fill out our help required form which you can use to request a quote for 2-1768034-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay