Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1768033-8,
D55847-000 |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$0.0393
|
-
|
Buy Now |
Label Color | Yellow |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Sheet |
実装方法 | Sheet |
Label Material | Polyester |
Number of Labels Across | 9 |
Label Style | Die-Cut |
Label Height | .315in, 8mm |
Label Thickness | 80Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Where can I find additional details, specifications and documents for a 2-1768033-8?
Additional datasheets, footprints and schematics for 2-1768033-8 are listed on our Part Details page. You can also find images and similar parts to 2-1768033-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1768033-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1768033-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1768033-8 fall under?
The 2-1768033-8 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 2-1768033-8 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1768033-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1768033-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1768033-8 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 2-1768033-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1768033-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1768033-8?
You can fill out our help required form which you can use to request a quote for 2-1768033-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.