Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1768033-3,
F82737-000 |
Label Color | Yellow |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Sheet |
実装方法 | Sheet |
Label Material | Polyester |
Label Height | .315in, 8mm |
Number of Labels Across | 10 |
Label Thickness | 80Micron |
Label Style | Die-Cut |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Where can I find additional details, specifications and documents for a 2-1768033-3?
Additional datasheets, footprints and schematics for 2-1768033-3 are listed on our Part Details page. You can also find images and similar parts to 2-1768033-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1768033-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1768033-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1768033-3 fall under?
The 2-1768033-3 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 2-1768033-3 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1768033-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1768033-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1768033-3 have stock available?
Authorised distributors including Boersig and Farnell have stock available or on a lead time for 2-1768033-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1768033-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1768033-3?
You can fill out our help required form which you can use to request a quote for 2-1768033-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.