Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.33
|
436
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
436
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
436
in stock
|
Buy Now | |
Chip One Stop
from US$2.47
|
436
in stock
|
Buy Now | |
Farnell
from US$4.89
|
350
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Low |
Ejection Latches | With |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Shrouded End Dimension | .148in, 3.76mm |
Connector Length | 20.32mm, .8in |
コネクタの高さ | 10.26mm |
Connector Height | 10.26mm, .4in |
Row-to-Row Spacing | .1in, 2.54mm |
Mating Entry Location | Top |
Housing Material | PBT |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Polarization | With |
Mating Retention Type | Latch |
Mating Alignment Type | Center |
Panel Mount Feature | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Latch Type | Short |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 4.11mm, .162in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
Idc Low Pro Hdr 10P Ra Sht Lat Rohs Compliant: Yes |Amp Te Connectivity 2-1761714-3 | Newark Electronics |
TE Connectivity IDC LOW PRO HDR 10P RA SHT LAT Headers & | Distrelec |
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM | Farnell |
Conn Shrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Idc Low Pro Header, 10P Ra Sht Lat | TE Connectivity 2-1761714-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-Latch Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMP-Latch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold over Palladium Nickel Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1761714-3?
Additional datasheets, footprints and schematics for 2-1761714-3 are listed on our Part Details page. You can also find images and similar parts to 2-1761714-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1761714-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761714-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1761714-3 fall under?
The 2-1761714-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1761714-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761714-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1761714-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1761714-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1761714-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1761714-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1761714-3?
You can fill out our help required form which you can use to request a quote for 2-1761714-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.