2-1761616-0 PCB Connectors by TE Connectivity

STEP-Z PLUG 20MM 296P PB ST

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$82.81

Distributor Stock
Logo for Newark
Newark
from US$84.52
No stock
Buy Now
Logo for Farnell
Farnell
from US$82.81
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 296
Board-to-Board Configuration Mezzanine
Number of Rows 18
Stackable Yes
PCB Mount Orientation Vertical
Contact Layout Matrix
Contact Type Tab
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square, Single Beam, Dual Beam
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 29.9212µin
Contact Base Material Copper Alloy
Connector Height 20.95mm, .823335in
PCB Thickness (Recommended) .8in, 1.57mm
コネクタの高さ 20.95mm
Stack Height 35mm, 1.378in, 25mm, 31mm
Row-to-Row Spacing .0786in, 2mm
Operating Voltage 48VAC
Insulation Resistance 18MΩ
Dielectric Withstanding Voltage (Max) 500VAC
Housing Color Natural
Housing Material Thermoplastic
Centerline (Pitch) .051in, 1.3mm
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Mating Alignment Without
PCB Mount Retention Without
Mating Retention With
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Assembly Process Feature None
実装方法 Tray
Packaging Quantity 20
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Header Type Pin Header
Sealable No
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Surface Mount - Solder Ball
Operating Temperature Range 0 – 100°C, 32 – 212°F


Alternative Descriptions

Step-Z Plug 20Mm 296P Pb St |Amp Te Connectivity 2-1761616-0 | Newark Electronics
Conn High Density PL 296 POS Tray | Avnet America


2-1761616-0 . Unknown Parts by Unknown

CONN FFC/FPC 296POS 18ROW 1.3MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1761616-0?

Additional datasheets, footprints and schematics for 2-1761616-0 are listed on our Part Details page. You can also find images and similar parts to 2-1761616-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1761616-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761616-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1761616-0 fall under?

The 2-1761616-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-1761616-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761616-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1761616-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1761616-0 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2-1761616-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1761616-0 often in real-time on the comparison pages.

What if I can't find stock of 2-1761616-0?

You can fill out our help required form which you can use to request a quote for 2-1761616-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay