Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.42
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
1,530
in stock
|
Buy Now | |
TE Store
from US$4.85
|
1,155
in stock
|
Buy Now | |
Rapid Electronics
from US$4.21
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$4.73
|
95
in stock
|
Buy Now | |
Distrelec
from US$7.46
|
95
in stock
|
Buy Now | |
element14
from US$4.16
|
59
in stock
|
Buy Now | |
Farnell
from US$3.86
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.85
|
10
in stock
|
Buy Now | |
Avnet America
-
|
1,530
in stock
|
Buy Now | |
Future Electronics
from US$3.26
|
-
|
Buy Now | |
RS Americas
from US$4.59
|
-
|
Buy Now | |
Boersig
from US$3.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Low |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 38.1mm, 1.5in |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 8.89mm |
Connector Height | .35in, 8.89mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | PBT |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Center |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 50 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .102in, 2.6mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
2-1761603-8 - Idc Low Pro Hdr 24P Vert Blue Rohs Compliant: Yes |Amp Te Connectivity 2-1761603-8 | Newark Electronics |
IDC LOW PRO HDR 24P VERT BLUE Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 24 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1761603-8 | Internal Number: 2-1761603-8 | TE Connectivity | TE Store |
TE Connectivity - AMP IDC LOW PRO HDR 24P VERT BLUE | Distrelec |
CONNECTOR, HEADER, 24POS, 2ROWS, 2.54MM | element14 |
Header Vertical IDC Pin 24 way Amp-Latch | RS |
Socket | Transfer Multisort Elektronik |
Conn Shrouded Header HDR 24 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, PIN, IDC, AMP-LATCH, 24 POS, LOW PROFILE, PCB, VERTICAL, BLUE | TE Connectivity 2-1761603-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1761603-8?
Additional datasheets, footprints and schematics for 2-1761603-8 are listed on our Part Details page. You can also find images and similar parts to 2-1761603-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1761603-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761603-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1761603-8 fall under?
The 2-1761603-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1761603-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761603-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1761603-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1761603-8 have stock available?
Authorised distributors including Newark Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-1761603-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1761603-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1761603-8?
You can fill out our help required form which you can use to request a quote for 2-1761603-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.