Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Delay Time | .5 – 5 seconds |
Contact Current Rating | 10A@240VACA |
Input Voltage | 48VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
7012NBL=RLY, STD, ON,2P,48V,5S, L | TE Connectivity 2-1755148-7 | RS Americas |
Time Delay & Timing Relays 7012NBL=RLY,STD,ON 2P,48V,5S,L | Sager |
Where can I find additional details, specifications and documents for a 2-1755148-7?
Additional datasheets, footprints and schematics for 2-1755148-7 are listed on our Part Details page. You can also find images and similar parts to 2-1755148-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1755148-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1755148-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1755148-7 fall under?
The 2-1755148-7 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1755148-7 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1755148-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1755148-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1755148-7 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 2-1755148-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1755148-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1755148-7?
You can fill out our help required form which you can use to request a quote for 2-1755148-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.