Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$524.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$670.64
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$633.30
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$761.63
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$540.00
|
11
in stock
|
Buy Now | |
Farnell
from US$736.41
|
9
in stock
|
Buy Now | |
Avnet America
from US$565.79
|
-
|
Buy Now | |
RS Americas
from US$726.37
|
-
|
Buy Now | |
Sager
from US$524.42
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Timing Range (Off-Time) | 60 – 600seconds |
Actuating System | DC |
Input Voltage | 28VDC |
Mounting Type | Mounting Bracket |
Option | Tamper-Proof Cap - Transparent |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±10% |
Product Type | Relay |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
7022Mfi=Rly,std,2P,off,28V,10M,i |Amp Te Connectivity 2-1755142-5 | Newark Electronics |
7022MFI=RLY STD 2P OFF 28V 10M I | Rapid Electronics |
TE Connectivity 7022MFI RLY STD 2P OFF 28V 10M I Time De | Distrelec |
TIME DELAY RELAY, DPDT, 28VDC, 1-10MIN | Farnell |
Industrial Electromechanical Relay Off-Delay 2PDT 28VDC Panel Mount | Avnet America |
Relay, 7022Mfi=Std, 2P, Off, 28V, 10M, I | TE Connectivity 2-1755142-5 | RS Americas |
Time Delay & Timing Relays 7022MFI=RLY,STD,2P,OFF,28V,10M,I | Sager |
Where can I find additional details, specifications and documents for a 2-1755142-5?
Additional datasheets, footprints and schematics for 2-1755142-5 are listed on our Part Details page. You can also find images and similar parts to 2-1755142-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1755142-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1755142-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1755142-5 fall under?
The 2-1755142-5 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1755142-5 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1755142-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1755142-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1755142-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1755142-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1755142-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1755142-5?
You can fill out our help required form which you can use to request a quote for 2-1755142-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.