Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Columns | 1 |
Contact Shape & Form | Rectangular |
Mating Post Length | 10.9mm, .279in, .429in, 7.1mm |
Contact Underplating Material Thickness | .039µin, 1.27µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 78.73µin, 2µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 24A |
Connector Length | 22.35mm, .879in |
Connector Height | .937in, 23.8mm |
Connector Width | .409in, 10.4mm |
Height Above PC Board | 1.6mm, .063in |
PCB Thickness (Recommended) | .062 – .094in, 1.6 – 2.4mm |
Row-to-Row Spacing | 6.35mm, .249in |
コネクタの高さ | 23.8mm |
Operating Voltage | 600VDC, 600VAC |
Right Angle Bending Side | Rear |
Centerline (Pitch) | .249in, 6.35mm |
Housing Material | Polyester - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 3.8mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D4200 V-Hdr Assy 2P/Y |Amp Te Connectivity 2-1747277-2 | Newark Electronics |
TE Connectivity DYNAMIC D4200 V-HDR ASSY 2P/Y Headers & | Distrelec |
AMP2-1747277-2 | Avnet America |
Where can I find additional details, specifications and documents for a 2-1747277-2?
Additional datasheets, footprints and schematics for 2-1747277-2 are listed on our Part Details page. You can also find images and similar parts to 2-1747277-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1747277-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1747277-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1747277-2 fall under?
The 2-1747277-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1747277-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1747277-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1747277-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1747277-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and Boersig have stock available or on a lead time for 2-1747277-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1747277-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1747277-2?
You can fill out our help required form which you can use to request a quote for 2-1747277-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.