Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Positions | 4 |
Number of Cavities | 4 |
Number of Rows | 1 |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Length | 1.576in, 40.05mm |
Height | .905in, 23mm |
Width | .334in, 8.5mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Polyester GF |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Halogen Free | Yes |
Circuit Application | Power |
For Use With | Plug Housing & Header |
Packaging Quantity | 200 |
Packaging Method | Bag |
Series Number | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D4200 REC HSG 4P/Y Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .25 in Housing Receptacle Wire-to-Board 4 | Dynamic 4000 Rec And Tab Hsg | Part Number: 2-1747276-4 | Internal Number: 2-1747276-4 | .25" | TE Connectivity | TE Store |
Dynamic D4200 Rec Hsg 4P/Y |Amp Te Connectivity 2-1747276-4 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL1846 | TE Connectivity 2-1747276-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1747276-4?
Additional datasheets, footprints and schematics for 2-1747276-4 are listed on our Part Details page. You can also find images and similar parts to 2-1747276-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1747276-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1747276-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1747276-4 fall under?
The 2-1747276-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1747276-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1747276-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1747276-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1747276-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1747276-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1747276-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1747276-4?
You can fill out our help required form which you can use to request a quote for 2-1747276-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.