Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
4,053
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
4,053
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
4,053
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
4,053
in stock
|
Buy Now | |
TE Store
from US$2.17
|
1,099
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Cavities | 3 |
Preloaded | No |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Length | 1.326in, 33.7mm |
Width | 8.5mm, .334in |
Height | .905in, 23mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Polyester GF |
Housing Color | Black |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector Type | Housing |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 4000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings D4200 Rec Hsg 3P/Y |Amp Te Connectivity 2-1747276-3 | Newark Electronics |
Headers&Wire Housings D4200 REC HSG 3P/Y | Rapid Electronics |
TE Connectivity DYNAMIC D4200 REC HSG 3P/Y Board Connect | Distrelec |
DYNAMIC D4200 REC HSG 3P/Y Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .25 in Housing Receptacle Wire-to-Board 3 | Receptacle And Tab Housing: 6.35 Mm Pitch & 600V | Part Number: 2-1747276-3 | Internal Number: 2-1747276-3 | .25" | TE Connectivity | TE Store |
Conn Housing RCP 3 POS 6.35mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 2-1747276-3?
Additional datasheets, footprints and schematics for 2-1747276-3 are listed on our Part Details page. You can also find images and similar parts to 2-1747276-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1747276-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1747276-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1747276-3 fall under?
The 2-1747276-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1747276-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1747276-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1747276-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1747276-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-1747276-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1747276-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1747276-3?
You can fill out our help required form which you can use to request a quote for 2-1747276-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.