Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.19
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Signal Positions | 2 |
Number of Positions | 2 |
Number of Power Positions | 2 |
Keying | C |
Contact Retention | With |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Termination Area Plating Material | Tin |
Length | 13.52mm, .531336in |
Height | 9.5mm, .37335in |
Wire Size | 434.18 – 2723.46CMA, 24 – 16AWG, .22 – 1.38mm² |
Operating Voltage | 300VAC, 300VDC |
Centerline (Pitch) | .312in, 7.92mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Inertia Locking, Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly : 2-1747052-3 |
Packaging Method | Bag |
Packaging Quantity | 1500 |
Housing Type | Plug Housing |
Contact Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 2-1747050-3?
Additional datasheets, footprints and schematics for 2-1747050-3 are listed on our Part Details page. You can also find images and similar parts to 2-1747050-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1747050-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1747050-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1747050-3 fall under?
The 2-1747050-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1747050-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1747050-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1747050-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1747050-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1747050-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1747050-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1747050-3?
You can fill out our help required form which you can use to request a quote for 2-1747050-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.