Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.47
|
417
in stock
|
Buy Now | |
TTI Europe
from US$3.59
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
5,580
in stock
|
Buy Now | |
Distrelec
from US$3.97
|
5,580
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
36
in stock
|
Buy Now | |
element14
from US$4.00
|
36
in stock
|
Buy Now | |
Farnell
from US$3.59
|
36
in stock
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$3.46
|
-
|
Buy Now | |
Avnet Asia
from US$2.37
|
-
|
Buy Now | |
Boersig
from US$3.16
|
-
|
Buy Now | |
TE Store
from US$3.78
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Preloaded | Yes |
Number of Rows | 1 |
端子のタイプ | Socket |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Contact Plating Material | Gold Over Nickel |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 3A |
Height | 23mm, .905in |
Width | .338in |
Length | .622in, 15.8mm |
幅 | 8.6mm |
Operating Voltage | 32VDC |
Housing Color | Blue |
Centerline (Pitch) | .079in |
Housing Material | Thermoplastic GF |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Panel Mount | No |
For Use With | Header |
Circuit Application | Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Quantity | 30 |
Packaging Method | Tube |
Shielded | No |
Sealable | No |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Power to the Board SOCKET ASSY 4P BLU RITS | Rapid Electronics |
TE Connectivity - AMP RITS Conn Socket Assy 4P Blue | Distrelec |
RITS socket assembly 4 pole blue | RS |
Rectangular Conn, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant: Yes |Te Connectivity 2-1746741-4 | Newark Electronics |
RECTANGULAR CONN, RCPT, 4POS, 1ROW, 2MM | element14 |
Conn Wire to Board SKT 4 POS 2mm Crimp ST Cable Mount | Avnet America |
RITS Series 2mm 4 Way 1 Row Straight PCB Socket Cable Mount Wire to Board | TE Connectivity 2-1746741-4 | RS Americas |
RITS CONN.SOCKET ASSY 4P BLUE | Boersig |
Special Order: RITS CONN. SOCKET ASSY 4P BLUE Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 2-1746741-4 | Internal Number: 2-1746741-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1746741-4?
Additional datasheets, footprints and schematics for 2-1746741-4 are listed on our Part Details page. You can also find images and similar parts to 2-1746741-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1746741-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1746741-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1746741-4 fall under?
The 2-1746741-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1746741-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1746741-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1746741-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1746741-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 2-1746741-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1746741-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1746741-4?
You can fill out our help required form which you can use to request a quote for 2-1746741-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.