No distributors results available
View Full Pricing & Stock ComparisonDaisy Chain | Without |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Standard |
Number of Positions | 34 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Contact Termination Area Plating Thickness | .2µm, 7.87µin |
Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 2.44mm, .096in |
Connector Length | 1.59in, 40.64mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.8mm |
Connector Height | 13.8mm, .54in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Connector Mounting Type | Board Mount |
Polarization | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Connector System | Board-to-Board |
製品タイプ | Connector |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .175in, 4.45mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Temperature Rating | Standard |
Where can I find additional details, specifications and documents for a 2-174584-6?
Additional datasheets, footprints and schematics for 2-174584-6 are listed on our Part Details page. You can also find images and similar parts to 2-174584-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-174584-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-174584-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-174584-6 fall under?
The 2-174584-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-174584-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-174584-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-174584-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-174584-6 have stock available?
There is no stock from authorised distributors for 2-174584-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-174584-6 often in real-time on the comparison pages.
What if I can't find stock of 2-174584-6?
You can fill out our help required form which you can use to request a quote for 2-174584-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.