Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Rows | 2 |
Number of Positions | 26 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .2µm, 7.87µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Gold |
Contact Termination Area Plating Thickness | .2µm, 7.87µin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 2.44mm, .096in |
Connector Length | 30.48mm, 1.19in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.8mm |
Connector Height | 13.8mm, .54in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Connector Type | Header |
Termination Post & Tail Length | .175in, 4.45mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Temperature Rating | Standard |
Where can I find additional details, specifications and documents for a 2-174584-5?
Additional datasheets, footprints and schematics for 2-174584-5 are listed on our Part Details page. You can also find images and similar parts to 2-174584-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-174584-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-174584-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-174584-5 fall under?
The 2-174584-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-174584-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-174584-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-174584-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-174584-5 have stock available?
There is no stock from authorised distributors for 2-174584-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-174584-5 often in real-time on the comparison pages.
What if I can't find stock of 2-174584-5?
You can fill out our help required form which you can use to request a quote for 2-174584-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.