Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 7 |
Number of Positions | 7 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 118.11µin, 3µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Length | 27.72mm, 1.09in |
Mating Post Length | .303in, 7.7mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Height | .37in, 9.4mm |
Width | 8.21mm, .323in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention Type | Tab |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Peg |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Box |
Header Type | Unshrouded |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.7mm |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 Ep Hdr Assy 7P W/Pegs, Blue |Amp Te Connectivity 2-1744057-7 | Newark Electronics |
Conn Wire to Board HDR 7 POS 3.96mm Solder ST Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-1744057-7?
Additional datasheets, footprints and schematics for 2-1744057-7 are listed on our Part Details page. You can also find images and similar parts to 2-1744057-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1744057-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1744057-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1744057-7 fall under?
The 2-1744057-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1744057-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1744057-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1744057-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1744057-7 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2-1744057-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1744057-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1744057-7?
You can fill out our help required form which you can use to request a quote for 2-1744057-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.