Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon |
---|---|
Color | Natural |
Preloaded | No |
Number of Positions | 6 |
Connector Configuration | Inline |
Number of Cavities | 6 |
Number of Rows | 1 |
Contact Type | Socket |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 1.154in, 29.3mm |
Height | 13.3mm, .524in |
Width | 10.5mm, .413in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
Housing Color | Natural |
Circuit Identification Feature | Yes |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
Circuit Application | Power |
For Use With | Header: 1744037 |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | 6.9 Newton |
Sealable | No |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
06P ECONOMY POWER .200 CL HSG Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Number of Rows: 1 Wire-to-Board 6 .2" 5.08 mm | Rectangular Connector Housing | Part Number: 2-1744036-6 | Internal Number: 2-1744036-6 | .2" | TE Connectivity | TE Store |
6 POS .2 PCB MOUNT HOUSING RECEPTACLE | Future Electronics |
Where can I find additional details, specifications and documents for a 2-1744036-6?
Additional datasheets, footprints and schematics for 2-1744036-6 are listed on our Part Details page. You can also find images and similar parts to 2-1744036-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1744036-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1744036-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1744036-6 fall under?
The 2-1744036-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1744036-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1744036-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1744036-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1744036-6 have stock available?
Authorised distributors including TE Store, Future Electronics and Avnet America have stock available or on a lead time for 2-1744036-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1744036-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1744036-6?
You can fill out our help required form which you can use to request a quote for 2-1744036-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.