Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Insulation Displacement Slots | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Card Entry Style | Side |
Connector Contact Load Condition | Selectively Loaded |
Number of Positions | 3 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | CuSn |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | 1.5mm, .059in |
Wire Size | .22 – .35mm², 24 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.2 – 1.4mm, .047 – .055in |
Height | .287in, 7.3mm |
Operating Voltage | 250V |
Housing Entry Configuration | One End Open |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | PA 6 GF |
Panel Mount Feature | Without |
Mating Alignment | With |
Contact Retention Type Within Housing | Locking Lance |
Mating Alignment Type | Keyed |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 15400 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
AMP DUOPLUG2.5 MKII 3P W. PCB LOCK Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 3 .098" 2.5 mm | Standard Edge Connector | Part Number: 2-1740918-3 | Internal Number: 2-1740918-3 | .098" | TE Connectivity | TE Store |
Amp Duoplug2.5 Mkii 3P W. Pcb Lock |Te Connectivity 2-1740918-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1740918-3?
Additional datasheets, footprints and schematics for 2-1740918-3 are listed on our Part Details page. You can also find images and similar parts to 2-1740918-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1740918-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1740918-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1740918-3 fall under?
The 2-1740918-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1740918-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1740918-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1740918-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1740918-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-1740918-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1740918-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1740918-3?
You can fill out our help required form which you can use to request a quote for 2-1740918-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.