Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .0248in, .63mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Mating Post Length | 7.2mm, .283in |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3µin |
Contact Base Material | CuSn |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Comment | Solderstrap - Shunt - Loetbruecke |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 60 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.3mm, .13in |
High Temperature Compatible | No |
High Temperature Housing | No |
48 (1 x 24) Position Shunt Connector Green Insulated 0.100 (2.54mm) Tin" | Future Electronics |
Conn Unshrouded Header HDR 48 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Amp Modu Ii Solder Strap | TE Connectivity 2-1740617-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1740617-4?
Additional datasheets, footprints and schematics for 2-1740617-4 are listed on our Part Details page. You can also find images and similar parts to 2-1740617-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1740617-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1740617-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1740617-4 fall under?
The 2-1740617-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1740617-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1740617-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1740617-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1740617-4 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-1740617-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1740617-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1740617-4?
You can fill out our help required form which you can use to request a quote for 2-1740617-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.