Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.05
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$8.64
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$9.08
|
22
in stock
|
Buy Now | |
Distrelec
from US$10.13
|
22
in stock
|
Buy Now | |
Avnet America
from US$7.23
|
-
|
Buy Now | |
RS Americas
from US$5.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Positions | 30 |
Number of Rows | 2 |
Number of Sections | 2 |
Number of Signal Positions | 30 |
Interface Plating | Tin (Sn), Gold (Au) |
Tab Thickness | .64mm, .025in |
Tab Width | 1.8mm, .071in |
PCB Thickness (Recommended) | .063in |
Width | 89.1mm, 3.508in |
Profile Height from PCB | 15.8mm, .622in |
PCB 厚 (推奨) | 1.6mm |
Length | 24.92mm, .981in |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 60 |
Packaging Type | Tube |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 105°C, 70°C, 149°F, 176°F, 221°F, 167°F, 158°F, 194°F, 90°C, 85°C, 75°C, 212°F, 65°C, 80°C, 100°C, 185°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 Mlc Cap Assy 30P |Amp Te Connectivity 2-173866-1 | Newark Electronics |
Automotive Connectors 71 MLC CAP ASSY 30P | Rapid Electronics |
TE Connectivity 070 MLC CAP ASSY 30P Automotive Connectors 71 MLC CAP ASSY 30P | Distrelec |
070 Series MULTI-LOCK I/O Receptacle Assembly 30-Position PBT Natural Bulk | Avnet America |
MULTILOCK 070 Series 30 Way 2 Row Right Angle PCB Wire to Board | TE Connectivity 2-173866-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 30Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 12VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-173866-1?
Additional datasheets, footprints and schematics for 2-173866-1 are listed on our Part Details page. You can also find images and similar parts to 2-173866-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-173866-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-173866-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-173866-1 fall under?
The 2-173866-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-173866-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-173866-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-173866-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-173866-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-173866-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-173866-1 often in real-time on the comparison pages.
What if I can't find stock of 2-173866-1?
You can fill out our help required form which you can use to request a quote for 2-173866-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.