Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.47
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$8.68
|
300
in stock
|
Buy Now | |
Distrelec
from US$7.64
|
300
in stock
|
Buy Now | |
TE Store
from US$8.79
|
235
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$5.85
|
-
|
Buy Now | |
Avnet America
from US$6.46
|
-
|
Buy Now | |
RS Americas
from US$9.08
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 60 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Stack Height | 17mm, 18mm, 20mm, 19mm, .748in, .709in, .669in, .787in |
Connector Height | 17mm, .669in |
コネクタの高さ | 17mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
Housing Material | Matte |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Reel Diameter | .5in |
Packaging Quantity | 100 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8Fh,r17H.5,060,30/Sn,tr,sc |Amp Te Connectivity 2-1735482-2 | Newark Electronics |
TE Connectivity - AMP PCB Connector 0.8FHR17H.506030/SnTRSC | Distrelec |
0.8FH,R17H.5,060,30/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 60 | Free Height Receptacle Conn: Board-Board & Vertical & 60 & 0.8Mm | Part Number: 2-1735482-2 | Internal Number: 2-1735482-2 | .8 mm | TE Store |
AMP2-1735482-2 | Avnet Abacus |
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | Future Electronics |
0.8FH, R17H.5,060,30/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 2-1735482-2 | RS Americas |
0.8FH,R17H.5,060,30/SN,TR,SC | Farnell |
Where can I find additional details, specifications and documents for a 2-1735482-2?
Additional datasheets, footprints and schematics for 2-1735482-2 are listed on our Part Details page. You can also find images and similar parts to 2-1735482-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1735482-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1735482-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1735482-2 fall under?
The 2-1735482-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1735482-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1735482-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1735482-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1735482-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Avnet Abacus have stock available or on a lead time for 2-1735482-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1735482-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1735482-2?
You can fill out our help required form which you can use to request a quote for 2-1735482-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.