Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.52
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 22 |
PCB Mount Orientation | Right Angle |
Contact Mating Location | Bottom |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Shape & Form | Single Beam |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .118in, 3mm |
Connector Width | .268in, 6.8mm |
Connector Length | .984in, 25mm |
コネクタの高さ | 3mm |
Operating Voltage | 125VAC |
Housing Color | Natural |
Housing Material | Nylon GF |
Centerline (Pitch) | 1mm, .039in |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Wire/Cable Type | FFC, FPC |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Non-ZIF |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
FFC Connector Socket 22 Position Right Angle Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1735360-2?
Additional datasheets, footprints and schematics for 2-1735360-2 are listed on our Part Details page. You can also find images and similar parts to 2-1735360-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1735360-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1735360-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1735360-2 fall under?
The 2-1735360-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1735360-2 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1735360-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1735360-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1735360-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1735360-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1735360-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1735360-2?
You can fill out our help required form which you can use to request a quote for 2-1735360-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.