Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
1,898
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
32,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
22,000
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
10,000
in stock
|
Buy Now | |
element14
from US$0.82
|
1,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 22 |
Contact Current Rating (Max) | .5A |
Contact Mating Location | Top |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .025µm, .984µin |
PCB Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .984µin, .025µm |
Contact Shape & Form | Single Beam |
Connector Product Type | Connector Assembly |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Connector Length | 16.43mm, .6469in |
Connector Height | 2.05mm, .08in |
Connector Width | .2in, 5.1mm |
コネクタの高さ | 2.05mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .5mm, .0197in |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 2000 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Connector System | Flex-to-Board |
Sealable | No |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FFC&FPC Connectors FPC CONN. 0.5MM PITCH T/C 22P | Rapid Electronics |
TE Connectivity - AMP FPC Con FPC Con N. 0.5MM PITCH T/C22P | Distrelec |
CONN, FFC/FPC, R/A, 22POS, 1ROW, 0.5MM | element14 |
Fpc Connector, Receptacle 22 Position 0.5Pitch | Newark Electronics |
FPC CONN. 0.5MM PITCH T/C,22P, FPC Connectors | TE Connectivity 2-1734839-2 | RS Americas |
Conn FPC Connector SKT 22 POS 0.5mm Solder RA SMD T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1734839-2?
Additional datasheets, footprints and schematics for 2-1734839-2 are listed on our Part Details page. You can also find images and similar parts to 2-1734839-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734839-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734839-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734839-2 fall under?
The 2-1734839-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734839-2 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734839-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734839-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734839-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 2-1734839-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734839-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1734839-2?
You can fill out our help required form which you can use to request a quote for 2-1734839-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.