Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.96
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Inverted - Latch Up |
Shield Material | Brass |
LED Color (Top Right) | Green |
LED Color (Top Left) | Green |
Shield Plating Material | Nickel |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Panel Ground Location | Top and Side |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 6µin, .15µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
PCB Tail Length | 2.4mm, .094in |
Connector Height | .444in, 11.3mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 11.3mm |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | PA 9T GF30 |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 80 |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Jack Connector RJ45 8 Position 1.02mm Single Port Straight Right Angle Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2-1734795-2?
Additional datasheets, footprints and schematics for 2-1734795-2 are listed on our Part Details page. You can also find images and similar parts to 2-1734795-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734795-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734795-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734795-2 fall under?
The 2-1734795-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734795-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734795-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734795-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734795-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1734795-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734795-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1734795-2?
You can fill out our help required form which you can use to request a quote for 2-1734795-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.