2-1734774-8

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1734774-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1734774-8
Series Information for 2-1734774-8 - TE Connectivity
  • Status: Active
  • Product Code: K370
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI EXP 2.3L 36 POS BLK 15u"

Specifications

Product Weight:
2.55g, .09oz
PCB Mount Orientation:
Vertical
Number of Positions:
36
Number of PCB Mount Retention Features:
2
Ejector:
Without
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
15µin
PCB Contact Termination Area Plating Material Thickness:
2.54µm
Connector Width:
.346in, 8.8mm
Connector Length:
25mm, .984in
PCB Thickness (Recommended):
1.6mm, .063in
Connector Height:
10mm, .394in
PCB Thickness (Accepted):
1.57mm, .062in
コネクタの高さ:
10mm
Operating Voltage:
50VAC
Centerline (Pitch):
1mm, .039in
Housing Color:
Black
Housing Material:
PA 9T GF
PCI Generation:
II & III
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
実装方法:
Tray, Box & Tray
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
70
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Post & Tail Length:
2.3mm, .091in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
PCI EXP 2.3L 36 POS BLK 15U