Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.92
|
3,250
in stock
|
Buy Now | |
Newark Electronics
from US$4.92
|
3,250
in stock
|
Buy Now | |
Rapid Electronics
from US$4.02
|
3,250
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
3,250
in stock
|
Buy Now | |
Powell Electronics
from US$4.41
|
2,700
in stock
|
Buy Now | |
Farnell
from US$7.28
|
2,600
in stock
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
TE Store
from US$6.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Weight | 8.7g, .307oz |
---|---|
Number of Positions | 164 |
PCB Mount Orientation | Vertical |
Number of PCB Mount Retention Features | 2 |
Ejector | Without |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Connector Height | .394in, 10mm |
コネクタの高さ | 10mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Length | 89mm, 3.504in |
PCB Thickness (Recommended) | 2.39mm, .094in |
Connector Width | .346in, 8.8mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | PA 9T GF |
Housing Color | Black |
PCI Generation | II & III |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 30 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Ffc & Fpc Connectors 164 Pos Blk 30U Pci Exp 3.1L |Amp Te Connectivity 2-1734774-4 | Newark Electronics |
FFC&FPC Connectors 164 POS BLK 30u PCI EXP 3.1L | Rapid Electronics |
TE Connectivity PCI EXP 3.1L 164 POS BLK 30u" Card Edge Connector 164 Contact(s) 2 Row(s) Female Straight Solder Terminal Black Insulator | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 164 POS, TH | Farnell |
PCI EXP 3.1L 164 POS BLK 30U | Avnet America |
Special Order: PCI EXP 3.1L 164 POS BLK 30u Connector System: Cable-to-Board Number of Positions: 164 PCI Generation: 2 & 3 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Cable-to-Board 164 2 & 3 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 2-1734774-4 | Internal Number: 2-1734774-4 | .039" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1734774-4?
Additional datasheets, footprints and schematics for 2-1734774-4 are listed on our Part Details page. You can also find images and similar parts to 2-1734774-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734774-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734774-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734774-4 fall under?
The 2-1734774-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734774-4 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734774-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734774-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734774-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 2-1734774-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734774-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1734774-4?
You can fill out our help required form which you can use to request a quote for 2-1734774-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.