2-1734741-3 PCB Connectors by TE Connectivity

.5 FPC VT ZIF Type-B 23 CONT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 23
Contact Mating Location Bottom
Contact Layout Staggered Type B
Connector Product Type Connector Assembly
Contact Mating Area Plating Material Thickness .025µm, 120µin
PCB Contact Termination Area Plating Material Gold
Contact Shape & Form Single Beam
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 120µin
Contact Type Socket
Contact Base Material Phosphor Bronze
Connector Height 4.15mm, .1633in
Connector Length .6772in, 17.2mm
Accepts Flex Cable Thickness .3mm, .012in
Connector Width .1496in, 3.8mm
コネクタの高さ 4.15mm
Operating Voltage 50VAC
Centerline (Pitch) .5mm, .0197in
Housing Color Black
Housing Material PA 9T GF
Circuit Identification Feature Without
PCB Mount Alignment Without
Mating Alignment With
PCB Mount Retention With
Connector Mounting Type Board Mount
Circuit Application Signal
実装方法 Tape
Packaging Method Tape
Packaging Quantity 1000
FPC Actuator Type Stuffer (Plunger Style)
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Insertion Force Type Zero Insertion Force (ZIF)
Wire/Cable Type FPC, FFC
Connector & Contact Terminates To Printed Circuit Board, Flexible Printed Circuit (FPC)
Connector System Flex-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -20 – 85°C, -4 – 185°F


Alternative Descriptions

FPC Connector Socket 23 Position Straight Surface Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1734741-3?

Additional datasheets, footprints and schematics for 2-1734741-3 are listed on our Part Details page. You can also find images and similar parts to 2-1734741-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1734741-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734741-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1734741-3 fall under?

The 2-1734741-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1734741-3 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734741-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1734741-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1734741-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2-1734741-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1734741-3 often in real-time on the comparison pages.

What if I can't find stock of 2-1734741-3?

You can fill out our help required form which you can use to request a quote for 2-1734741-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay