Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.73
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
TE Store
from US$0.90
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 21 |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .025µm, 100µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 100µin, .025µm |
Contact Layout | Inline |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Connector Length | .6272in, 15.93mm |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .08in, 2.05mm |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Quantity | 2000 |
Packaging Method | Tape |
Insertion Force Type | Zero Insertion Force (ZIF) |
Wire/Cable Type | FPC, FFC |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FFC&FPC Connectors FPC CONN. 0.5MM PITCH B/C 21P | Rapid Electronics |
FPC CONN, RCPT, 21POS, 1ROW, 0.5MM | Farnell |
Fpc Connector, Receptacle 21 Position 0.5Pitch | Newark Electronics |
Conn FPC Connector SKT 21 POS 0.5mm Solder RA SMD T/R | Avnet America |
Special Order: FPC CONN. 0.5MM PITCH B/C, 21P Connector System: Flex-to-Board Number of Positions: 21 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 21 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 2-1734592-1 | Internal Number: 2-1734592-1 | .02" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1734592-1?
Additional datasheets, footprints and schematics for 2-1734592-1 are listed on our Part Details page. You can also find images and similar parts to 2-1734592-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734592-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734592-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734592-1 fall under?
The 2-1734592-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734592-1 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734592-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734592-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734592-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 2-1734592-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734592-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1734592-1?
You can fill out our help required form which you can use to request a quote for 2-1734592-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.