Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .5mm, .02in |
---|---|
Number of Rows | 2 |
Stackable | Yes |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 26 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Stack Height | .177in, 4.5mm |
Connector Height | 5.2mm |
Row-to-Row Spacing | .079in, 2mm |
コネクタの高さ | 5.2mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Comment | 700 pieces on a 33cm dia. reel., Rectangular alignment posts on end of housing. |
Position Locations Omitted | None |
Packaging Method | Tape Mounted on Reel |
実装方法 | Tape Mounted on Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Rcpt, 2Mm, 26P, Vrt Smt, 30Au", Lock |Te Connectivity 2-1734516-6 | Newark Electronics |
Conn Socket Strip SKT 26 POS 2mm Solder ST SMD T/R | Avnet America |
Connector, RCPT, 2MM, 26P, VRT SMT, 30Au , LOCK | TE Connectivity 2-1734516-6 | RS Americas |
RCPT, 2MM, 26P, VRT SMT, 30AU , LOCK | Farnell |
Where can I find additional details, specifications and documents for a 2-1734516-6?
Additional datasheets, footprints and schematics for 2-1734516-6 are listed on our Part Details page. You can also find images and similar parts to 2-1734516-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734516-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734516-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734516-6 fall under?
The 2-1734516-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1734516-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734516-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734516-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734516-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-1734516-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734516-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1734516-6?
You can fill out our help required form which you can use to request a quote for 2-1734516-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.