2-1734255-1

Connectors

> Modular Jacks & Plugs

> Combo Jacks

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-1734255-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-1734255-1
Series Information for 2-1734255-1 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

Combo RJ45/RJ11,SMD type,15u", G/Y LED

Specifications

LED Color (Top Right):
Yellow
LED Color (Top Left):
Green
Modular Jack Latch Orientation:
Inverted - Latch Up
Shell Plating Material:
Nickel
Connector Profile:
Low
Shield Plating Material:
Nickel
Shield Material:
Brass
Status Indicator:
LED
Number of Positions:
8, 6
Keyed:
No
PCB Mount Orientation:
Right Angle
Connector Contact Density:
Standard
Port Matrix Configuration:
1 x 2
Port Configuration:
Multiple Ports
RJ14 Contact Mating Area Plating Material:
Gold over Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
RJ45 Contact Mating Area Plating Thickness:
15 over 50µin
Contact Underplating Material:
Nickel
Contact Current Rating (Max):
1A
端子の下地めっきの材料:
Nickel
RJ22 Contact Mating Area Plating Material:
Gold over Nickel
RJ14 Contact Mating Area Plating Thickness:
15 over 50µin
Contact Base Material:
Phosphor Bronze
PCB Thickness (Recommended):
1.6mm
コネクタの高さ:
11.3mm
Connector Height:
.445in, 11.3mm
Housing Material:
PA 46 GF
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Board Mount
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
Yes
Packaging Method:
Box & Tray, Box
実装方法:
Box & Tray, Box
Packaging Quantity:
1100
Sealable:
No
Connectors & Connector Components Type:
Connector
Connector System:
Cable-to-Board
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ11 / RJ45
Grounding Options:
PCB Ground
Modular Jacks & Plugs Products:
Combo Jacks
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
Modular Jack Connector RJ11/RJ45 14 Position 1.02mm 1 x 2 Port Right Angle Through Hole Tray