2-1734248-8 PCB Connectors by TE Connectivity

1.0 FPC, ZIF V/T, SMT, 28P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.22
-
Buy Now
Logo for TE Store
TE Store
from US$2.00
-
Buy Now

Specifications

Number of Positions 28
PCB Mount Orientation Vertical
Number of Rows 1
PCB Contact Termination Area Plating Material Thickness 1µin, .025µm
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Contact Layout Inline
Contact Shape & Form Single Beam
Contact Type Socket
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness .025µm, 1µin
PCB Contact Termination Area Plating Material Gold
Contact Mating Location Top
Connector Product Type Connector Assembly
コネクタの高さ 7.7mm
Accepts Flex Cable Thickness .3mm, .012in
Connector Height 7.7mm, .303in
Connector Length 1.3937in, 35.4mm
Connector Width 4.6mm, .181in
Operating Voltage 125VDC
Centerline (Pitch) .039in, 1mm
Housing Color Black
Housing Material PA 9T
Circuit Identification Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Alignment With
PCB Mount Retention With
Circuit Application Signal
Packaging Method Tape
実装方法 Tape
Packaging Quantity 1000
Wire/Cable Type FPC, FFC
Connector System Flex-to-Board
Sealable No
Connector & Contact Terminates To Flexible Printed Circuit (FPC)
Insertion Force Type Zero Insertion Force (ZIF)
FPC Actuator Type Stuffer (Plunger Style)
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -20 – 85°C, -4 – 185°F

Compatible Parts


Alternative Descriptions

Ffc/Fpc Connector, Receptacle 28 Position 1Row | Newark Electronics
Conn FPC Connector SKT 28 POS 1mm Solder ST SMD T/R | Avnet America
1.0 FPC, ZIF V/T, SMT, 28P Connector System: Flex-to-Board Number of Positions: 28 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 28 .039" 1 mm | Fpc Connector | Part Number: 2-1734248-8 | Internal Number: 2-1734248-8 | .039" | TE Connectivity | TE Store
CONNECTOR, FFC / FPC, 1.0MM, 28WAY | Farnell


2-1734248-8 Connectors by Unknown

CONNECTOR FFC / FPC 1.0MM 28WAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1mm
No. of Contacts 28Contacts
Gender Receptacle
Product Range -
Contact Termination Type Surface Mount
Contact Position -
No. of Rows 2 Row, 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
FFC/FPC Thickness 0.3mm
Contact Termination Surface Mount Vertical

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1734248-8?

Additional datasheets, footprints and schematics for 2-1734248-8 are listed on our Part Details page. You can also find images and similar parts to 2-1734248-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1734248-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734248-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1734248-8 fall under?

The 2-1734248-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1734248-8 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734248-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1734248-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1734248-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2-1734248-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1734248-8 often in real-time on the comparison pages.

What if I can't find stock of 2-1734248-8?

You can fill out our help required form which you can use to request a quote for 2-1734248-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay