Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Miniature Power |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 20 |
Number of Positions | 26 |
Number of Power Positions | 6 |
Contact Base Material | Brass, Phosphor Bronze |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 12A |
Connector Width | 1.56in, 39.62mm |
Row-to-Row Spacing | .276in, 7mm |
Connector Length | 67.1mm, 2.642in |
Accepts Wire Insulation Diameter Range | 1.6 – 4mm, .063 – .157in |
Wire Size | .2mm², 394.71 – 2466.91CMA, 24 – 16AWG |
Connector Height | 19mm, .748in |
コネクタの高さ | 19mm |
Operating Voltage | 250V |
Centerline (Pitch) | .059in, 1.5mm |
Housing Color | Black |
Strain Relief | Without |
Mating Retention | Without |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Comment | Mating PN: 2-1674755-0 |
Packaging Quantity | 20 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Plug Assy For Mini Ct Hybird D |Amp Te Connectivity 2-1674754-0 | Newark Electronics |
Conn Drawer Connector PL 26 POS ST Panel Mount 26 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2-1674754-0?
Additional datasheets, footprints and schematics for 2-1674754-0 are listed on our Part Details page. You can also find images and similar parts to 2-1674754-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1674754-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1674754-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1674754-0 fall under?
The 2-1674754-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1674754-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1674754-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1674754-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1674754-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1674754-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1674754-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1674754-0?
You can fill out our help required form which you can use to request a quote for 2-1674754-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.