Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.95
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$12.95
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Type | Pin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Package |
Packaging Quantity | 50 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Sealable | No |
Connector Type | Header |
Connector Style | Plug |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shrouded Connector Header 14 Position 2.54mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-1658548-3?
Additional datasheets, footprints and schematics for 2-1658548-3 are listed on our Part Details page. You can also find images and similar parts to 2-1658548-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1658548-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1658548-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1658548-3 fall under?
The 2-1658548-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1658548-3 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1658548-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1658548-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1658548-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1658548-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1658548-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1658548-3?
You can fill out our help required form which you can use to request a quote for 2-1658548-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.