Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
No stock
|
Buy Now | |
TTI Europe
from US$2.25
|
50,141
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$3.39
|
35
in stock
|
Buy Now | |
Distrelec
from US$3.68
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$2.99
|
-
|
Buy Now | |
Avnet America
from US$3.32
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
TE Store
from US$5.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
06P IDC FEMALE SOCKET | TTI Europe |
TE Connectivity 636-0641LSLF FEMALE SOCKET CON Headers & | Distrelec |
636-0641Lslf Female Socket Conn |Amp Te Connectivity 2-1658528-4 | Newark Electronics |
Conn Socket Strip SKT 6 POS 2.54mm IDT RA Cable Mount | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1933 | TE Connectivity 2-1658528-4 | RS Americas |
Special Order: 636-0641LSLF FEMALE SOCKET CON Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 6 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1658528-4 | Internal Number: 2-1658528-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1658528-4?
Additional datasheets, footprints and schematics for 2-1658528-4 are listed on our Part Details page. You can also find images and similar parts to 2-1658528-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1658528-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1658528-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1658528-4 fall under?
The 2-1658528-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1658528-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1658528-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1658528-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1658528-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2-1658528-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1658528-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1658528-4?
You can fill out our help required form which you can use to request a quote for 2-1658528-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.