2-1658045-1 PCB Connectors by TE Connectivity

MSB0.80PL8ASY040FL,-,F,-TY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.12

Distributor Stock
Logo for Farnell
Farnell
from US$7.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.12
-
Buy Now

Specifications

Assembly Process Feature Material Polyimide Film
PCB Mount Orientation Vertical
Number of Positions 40
Stackable No
Connector Contact Load Condition Fully Loaded
Board-to-Board Configuration Mezzanine
Number of Rows 2
Contact Type Pin
Contact Current Rating (Max) 9.5A, 1.25A
Contact Shape & Form Square, Single Beam
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness .12µm, 5µin
Contact Mating Area Plating Material Select Gold Flash
PCB Contact Termination Area Plating Material Gold
PCB Thickness (Recommended) .05mm, .12in
Connector Height .277458in, 7.06mm
Row-to-Row Spacing 4.73mm, .185889in
Stack Height .315in, 8mm
コネクタの高さ 7.06mm
Impedance 100Ω
Operating Voltage 125VAC
Dielectric Withstanding Voltage (Max) 675VAC
Insulation Resistance 2MΩ
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
Centerline (Pitch) .031in, .8mm
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Posts
Mating Alignment Without
PCB Mount Retention With
Mating Retention With
PCB Mount Alignment With
Assembly Process Feature Pick and Place Cover
Circuit Application Power & Signal
Comment Use of stand offs recommended. Contact Product Engineering for recommendations.
Packaging Quantity 48
実装方法 Box & Tray, Tray
Packaging Method Box & Tray, Tray
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Header Type Standard
PCB Connector Assembly Type PCB Mount Header
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 125°C, -85 – 257°F


Alternative Descriptions

Msb0.80Pl8Asy040Fl,-,f,-Ty |Amp Te Connectivity 2-1658045-1 | Newark Electronics
Conn Mictor SB Connector PL 40 POS 0.8mm Solder ST SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1658045-1?

Additional datasheets, footprints and schematics for 2-1658045-1 are listed on our Part Details page. You can also find images and similar parts to 2-1658045-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1658045-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1658045-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1658045-1 fall under?

The 2-1658045-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-1658045-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1658045-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1658045-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1658045-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-1658045-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1658045-1 often in real-time on the comparison pages.

What if I can't find stock of 2-1658045-1?

You can fill out our help required form which you can use to request a quote for 2-1658045-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay