2-1658016-3 PCB Connectors by TE Connectivity

MSB0.80PL16ASY120FL,-,10,-TY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.34

Distributor Stock
Logo for Farnell
Farnell
from US$34.07
No stock
Buy Now
Logo for TE Store
TE Store
from US$40.13
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$31.34
-
Buy Now

Specifications

Assembly Process Feature Material Polyimide Film
Number of Rows 2
Number of Positions 120
Stackable No
Connector Contact Load Condition Fully Loaded
Board-to-Board Configuration Mezzanine
PCB Mount Orientation Vertical
Contact Type Pin
Contact Shape & Form Square, Single Beam
PCB Contact Termination Area Plating Material Gold
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 9.8425µin
Contact Current Rating (Max) 9.5A, 1.25A
Contact Mating Area Plating Material Select Gold
PCB Contact Termination Area Plating Material Thickness .25µm, 9.8425µin
Connector Height .6043in, 15.37mm
コネクタの高さ 15.37mm
Row-to-Row Spacing .158in
Stack Height 16mm, .63in
Impedance 100Ω
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 675VAC
Operating Voltage 125VAC
Centerline (Pitch) .031in, .8mm
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
UL Flammability Rating UL 94V-0
PCB Mount Retention With
PCB Mount Alignment With
PCB Mount Alignment Type Locating Posts
Mating Retention With
Mating Alignment Without
Connector Mounting Type Board Mount
Assembly Process Feature Pick and Place Cover
Circuit Application Power & Signal
Comment Use of stand offs recommended. Contact Product Engineering for recommendations.
Packaging Method Box & Tray, Tray
Packaging Quantity 20
実装方法 Box & Tray, Tray
Header Type Standard
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -85 – 257°F, -65 – 125°C


Alternative Descriptions

MSB0.80PL16ASY120FL,-,10,-TY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 120 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 120 | PCB Header & Receptacle | Part Number: 2-1658016-3 | Internal Number: 2-1658016-3 | .8 mm | TE Connectivity | TE Store
Msb0.80Pl16Asy120Fl,-,10,-Ty |Amp Te Connectivity 2-1658016-3 | Newark Electronics
Conn Mictor SB Connector PL 120 POS 0.8mm Solder ST SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1658016-3?

Additional datasheets, footprints and schematics for 2-1658016-3 are listed on our Part Details page. You can also find images and similar parts to 2-1658016-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1658016-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1658016-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1658016-3 fall under?

The 2-1658016-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-1658016-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1658016-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1658016-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1658016-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-1658016-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1658016-3 often in real-time on the comparison pages.

What if I can't find stock of 2-1658016-3?

You can fill out our help required form which you can use to request a quote for 2-1658016-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay