Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Weight per Piece | 1.007g |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Stud Diameter | .207in, 5.26mm |
Overall Length | .844in, 21.438mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Tape & Reel |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M5 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Operating Temperature Range | 150°C, 302°F |
PIDG RING TONGUE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-165655-1 | Internal Number: 2-165655-1 | TE Connectivity | TE Store |
Pidg Ring Tongue |Te Connectivity 2-165655-1 | Newark Electronics |
PIDG, Ring Tongue | TE Connectivity 2-165655-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-165655-1?
Additional datasheets, footprints and schematics for 2-165655-1 are listed on our Part Details page. You can also find images and similar parts to 2-165655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-165655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-165655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-165655-1 fall under?
The 2-165655-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-165655-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-165655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-165655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-165655-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-165655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-165655-1 often in real-time on the comparison pages.
What if I can't find stock of 2-165655-1?
You can fill out our help required form which you can use to request a quote for 2-165655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.