Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Blue |
Weight per Piece | .247g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1 – 2.6mm² |
Wire Insulation Diameter | 3.048 – 4.953mm, .12 – .195in |
Wire Insulation Diameter (Max) | .195in, 4.953mm |
Overall Length | .82in, 20.828mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .171in, 4.3mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Terminal Features | Slotted |
Support Style | Insulation Support |
Sealable | No |
Shape Description | SPADE-021 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 90°C, 194°F |
P.G.SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1 – 2.6 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 – 14 AWG 1 – 2.6 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 2-165012-0 | Internal Number: 2-165012-0 | TE Connectivity | TE Store |
P.g.spade |Amp Te Connectivity 2-165012-0 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 20mm 6.4mm Tin T/R | Avnet America |
P.G.Spade | TE Connectivity 2-165012-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-165012-0?
Additional datasheets, footprints and schematics for 2-165012-0 are listed on our Part Details page. You can also find images and similar parts to 2-165012-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-165012-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-165012-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-165012-0 fall under?
The 2-165012-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-165012-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-165012-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-165012-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-165012-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-165012-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-165012-0 often in real-time on the comparison pages.
What if I can't find stock of 2-165012-0?
You can fill out our help required form which you can use to request a quote for 2-165012-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.