Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
TE Store
from US$0.52
|
30,121
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Weight per Piece | .155g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | .829in, 21.1mm |
Stud Diameter | 4.3mm, .171in |
Wire Insulation Diameter | .106 – .142in, 2.7 – 3.6mm |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .25 – 1.65mm² |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-021 |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Operating Temperature Range | 194°F, 90°C |
P.G. SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .25 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue Terminal 22 – 16 AWG .25 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 2-165008-1 | Internal Number: 2-165008-1 | TE Connectivity | TE Store |
P.g. Spade |Te Connectivity 2-165008-1 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 21.1mm 7.1mm Tin T/R | Avnet America |
P.G. Spade | TE Connectivity 2-165008-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-165008-1?
Additional datasheets, footprints and schematics for 2-165008-1 are listed on our Part Details page. You can also find images and similar parts to 2-165008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-165008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-165008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-165008-1 fall under?
The 2-165008-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-165008-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-165008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-165008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-165008-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-165008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-165008-1 often in real-time on the comparison pages.
What if I can't find stock of 2-165008-1?
You can fill out our help required form which you can use to request a quote for 2-165008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.