2-1649341-0 Relays by TE Connectivity

T9CP5A54-240

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1649341-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.05

Distributor Stock
Logo for Distrelec
Distrelec
from US$6.83
677
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.71
677
in stock
Buy Now
Logo for element14
element14
from US$6.52
517
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.05
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.11
-
Buy Now
Logo for Farnell
Farnell
from US$9.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insulation Special Features 6000V Initial Surge Withstand Voltage between Contacts & Coil
Terminal Type Quick Connect
Contact Current Class 20 – 30A, 16A
Contact Arrangement 1 Form C (CO)
Contact Number of Poles 2
Contact Material AgSnOlnO
Contact Current Rating (Max) 30A
Product Height 1.098in, 27.9mm
Length Class (Mechanical) 50 – 55mm
Insulation Clearance Class 2.5 – 4mm
Product Length 50.3mm, 1.98in
Width Class (Mechanical) 25 – 30mm
Product Width 27.4mm, 1.08in
Insulation Clearance Between Contact & Coil 3.18mm, .125in
Height Class (Mechanical) 20 – 35mm
Contact Voltage Rating 277VAC
Coil Power Rating AC 1600VA
Coil Voltage Rating 240VAC
Coil Special Features UL Coil Insulation Class F
Contact Limiting Continuous Current 30A
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Insulation Creepage Between Contact & Coil 6.36mm, .25in
Contact Switching Voltage (Max) 277VAC
Insulation Creepage Class 5.5 – 8mm
Contact Limiting Breaking Current 30A
Contact Limiting Short-Time Current 30A
Contact Limiting Making Current 30A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Coil Magnetic System Monostable, AC
Contact Switching Load (Min) 1000mA @ 5V
Coil Resistance 11500Ω
Insulation Initial Resistance 1000MΩ
Relay Mounting Type Quick Connect
Packaging Method Tray/Box
実装方法 Tray/Box
Power Relay Type Standard
Relay Termination Type .25 x .032 Quick Connect Terminals
Environmental Category of Protection RTII
Environmental Ambient Temperature Class -40 – 70°C
Environmental Ambient Temperature (Max) 70°C, -40°F

Alternative Descriptions

General Purpose Relays T9CP5A54-240 | Rapid Electronics
TE Connectivity - OEG Power Relay, T9C, 1CO, AC, 240V | Distrelec
RELAY, SPDT, 250VAC, 20A | element14
Relay SPDT 20A 240VAC 12KOhm Flange Mount | Future Electronics
Electromechanical Relay SPDT 20A 240VAC 12KOhm Flange Mount | Avnet America
POWER RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1649341-0?

Additional datasheets, footprints and schematics for 2-1649341-0 are listed on our Part Details page. You can also find images and similar parts to 2-1649341-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1649341-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1649341-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1649341-0 fall under?

The 2-1649341-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 2-1649341-0 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1649341-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1649341-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1649341-0 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, element14, Future Electronics and Avnet America have stock available or on a lead time for 2-1649341-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1649341-0 often in real-time on the comparison pages.

What if I can't find stock of 2-1649341-0?

You can fill out our help required form which you can use to request a quote for 2-1649341-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay