Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
7,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Gray |
---|---|
Mating Alignment | Without |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Length | .97in, 24.7mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -13 – 338°F, -25 – 170°C |
SLEEVE ESPRING 250 NYLON DARK GRY Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Primary Product Color: Gray Receptacle 1 Straight UL 94V-2 | Crimp Terminal Housing | Part Number: 2-1644125-3 | Internal Number: 2-1644125-3 | Gray | TE Connectivity | TE Store |
Sleeve Espring 250 Nylon Dark Gry |Amp Te Connectivity 2-1644125-3 | Newark Electronics |
Connector Accessories Spring Polyamide 6 Dark Gray | Avnet America |
Where can I find additional details, specifications and documents for a 2-1644125-3?
Additional datasheets, footprints and schematics for 2-1644125-3 are listed on our Part Details page. You can also find images and similar parts to 2-1644125-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1644125-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1644125-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1644125-3 fall under?
The 2-1644125-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1644125-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1644125-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1644125-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1644125-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 2-1644125-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1644125-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1644125-3?
You can fill out our help required form which you can use to request a quote for 2-1644125-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.