Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.86
|
18
in stock
|
Buy Now | |
TTI Europe
from US$8.32
|
6,688
in stock
|
Buy Now | |
TE Store
from US$9.74
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$10.57
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$7.75
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$9.90
|
110
in stock
|
Buy Now | |
Future Electronics
from US$8.32
|
-
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
RS Americas
from US$11.61
|
-
|
Buy Now | |
element14
from US$10.95
|
-
|
Buy Now | |
Boersig
from US$8.00
|
-
|
Buy Now | |
Farnell
from US$11.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 48 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Rows Loaded | Z, B, D |
Number of Columns | 16 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 5.5A |
Connector Height | 21.8mm |
Row-to-Row Spacing | 3.81mm, .15in |
コネクタの高さ | 21.8mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Pre-Notched to Break Off | No |
DIN Size | Standard |
Connector & Housing Type | Plug |
Sealable | No |
DIN Level | I |
Connector System | Board-to-Board |
Type | Type F |
Termination Post & Tail Length | .114in, 2.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
48P MALE VER TYPE F LOADB+D+Z | TTI Europe |
48P.IEC-F MALE CONN Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .114 in Termination Post & Tail Length: 2.9 mm Number of Positions: 48 Plug Board-to-Board .114" 2.9 mm | Eurocard Connector | Part Number: 2-164045-1 | Internal Number: 2-164045-1 | TE Connectivity | TE Store |
Din 41612 Connectors 48P.iec-F Male C |Amp Te Connectivity 2-164045-1 | Newark Electronics |
DIN 41612 Connectors 48P.IEC-F MALE C | Rapid Electronics |
Plug pcb 90deg 48w 3row 2.54mm Eurocard | RS |
Conn DIN 41612 PL 48 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Plug pcb 90deg 48w 3row 2.54mm Eurocard | TE Connectivity 2-164045-1 | RS Americas |
CONNECTOR, DIN 41612, PLUG, 48POS, 3 | element14 |
Where can I find additional details, specifications and documents for a 2-164045-1?
Additional datasheets, footprints and schematics for 2-164045-1 are listed on our Part Details page. You can also find images and similar parts to 2-164045-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-164045-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-164045-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-164045-1 fall under?
The 2-164045-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-164045-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-164045-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-164045-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-164045-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-164045-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-164045-1 often in real-time on the comparison pages.
What if I can't find stock of 2-164045-1?
You can fill out our help required form which you can use to request a quote for 2-164045-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.