Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1625963-4 |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$2.85
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$3.18
|
26
in stock
|
Buy Now | |
element14
from US$1.73
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 30 x 17 x 9mm |
Voltage Rating | 160 V |
Resistance | 27Ω |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Power Rating | 10W |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Material | Metal Clad |
Element Type | Wirewound |
Termination Type | Solder Lug |
Number of Terminations | 2 |
Temperature Coefficient | ±50ppm/°C |
Wirewound Resistors - Chassis Mount Hsa5 27R 5% |Amp Te Connectivity 2-1625963-4 | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA5 27R 5% | Rapid Electronics |
RES, WIREWOUND, 27R, 10W, SOLDER | element14 |
Res Wirewound 27 Ohm 5% 10W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Res Wirewound 27 Ohm 5% 10W �50ppm/�C Aluminum Housed AXL Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1625963-4?
Additional datasheets, footprints and schematics for 2-1625963-4 are listed on our Part Details page. You can also find images and similar parts to 2-1625963-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1625963-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1625963-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1625963-4 fall under?
The 2-1625963-4 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1625963-4 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1625963-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1625963-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1625963-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 2-1625963-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1625963-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1625963-4?
You can fill out our help required form which you can use to request a quote for 2-1625963-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.