Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1625958-6 |
Prices starting from US$4.84
Number of Resistors | 1 |
---|---|
Dimensions | 26.5 x 3mm |
Tolerance | 1% |
Voltage Rating | 7500V |
Resistance | 300KΩ |
Resistance Class | 1kΩ – 1MΩ |
Power Rating | 2W |
Mount Style | Radial-Leaded |
Packaging Method | Loose Piece - Tray |
Product Type | Fixed Resistor |
Element Type | Thick Film |
Resistor Type | High Value/High Voltage Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 125°C |
Temperature Coefficient | ±100ppm/°C |
Thick Film Res.-Through Hole Hb01Re 300K 1%100Ppm |Amp Te Connectivity 2-1625958-6 | Newark Electronics |
Thick Film Res.-Through Hole HB01RE 300K 1%100PPM | Rapid Electronics |
THROUGH HOLE RESISTORS | Farnell |
Res Thick Film 300K Ohm 1% 2W ±100ppm/°C Molded RDL Thru-Hole | Avnet America |
Res Thick Film 300K Ohm 1% 2W �100ppm/�C Molded RDL Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1625958-6?
Additional datasheets, footprints and schematics for 2-1625958-6 are listed on our Part Details page. You can also find images and similar parts to 2-1625958-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1625958-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1625958-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1625958-6 fall under?
The 2-1625958-6 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1625958-6 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1625958-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1625958-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1625958-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2-1625958-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1625958-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1625958-6?
You can fill out our help required form which you can use to request a quote for 2-1625958-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.