Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1625892-6 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
7,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
10,500
in stock
|
Buy Now | |
Conrad
from US$0.62
|
316
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 16 x 5.5mm |
Power Rating | 3W |
Resistance Class | Up to 1kΩ |
Tolerance | 5% |
Resistance | 1Ω |
Voltage Rating | 350V |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Resistor Type | Power Resistor |
Element Material | Metal Oxide |
Product Type | Fixed Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±350ppm/°C |
Operating Temperature Range | -55 – 235°C |
Resistor: metal oxide | Transfer Multisort Elektronik |
Axial Leaded Resistor ceramic 3W 1R | RS |
Max. temperature: +235 °C | Conrad |
Metal Oxide Resistors 3W Sm M/Ox 5% 1R0 |Amp Te Connectivity 2-1625892-6 | Newark Electronics |
1 Ohm 3 W â–’5% â–’350ppm/Câ–‘ Metal Oxide Film Through Hole Resistor | Future Electronics |
Res Metal Oxide 1 Ohm 5% 3W ±350ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
1 OHM 5% 3W 350PPM | TTI Europe |
Res Metal Oxide 1 Ohm 5% 3W �350ppm/�C Conformal AXL Thru-Hole Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1625892-6?
Additional datasheets, footprints and schematics for 2-1625892-6 are listed on our Part Details page. You can also find images and similar parts to 2-1625892-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1625892-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1625892-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1625892-6 fall under?
The 2-1625892-6 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1625892-6 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1625892-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1625892-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1625892-6 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Conrad, Newark Electronics and Future Electronics have stock available or on a lead time for 2-1625892-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1625892-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1625892-6?
You can fill out our help required form which you can use to request a quote for 2-1625892-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.