Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
36501E10NJTDG,
2-1624112-0 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.27 x .76 x .61mm |
Tolerance | 5% |
Self Resonant Frequency | 3.9GHz |
Current Rating (Max) | 480mA |
DC Resistance | .195Ω |
Inductance | .01µH |
Mount Style | Surface Mount |
Quality Factor | 21 |
Packaging Method | Taped & Reeled |
Size Code | 0402 |
Shielded | No |
Element Type | Wirewound |
Inductor Type | High Frequency |
Operating Temperature Range | -40 – 125°C |
3650 0402 10nH 5% 2K RL Inductance: .01 µH Inductor Type: High Frequency Current Rating (Max): 480 mA DC Resistance: .195 Ω Element Type: Wire Wound 0.01 µH High Frequency 480 mA .195 Ω | High Frequency & Rf Inductor | Part Number: 2-1624112-0 | Internal Number: 2-1624112-0 | TE Connectivity | TE Store |
3650 0402 10Nh 5% 2K Rl |Amp Te Connectivity 2-1624112-0 | Newark Electronics |
Wirewound Inductor, 10 nH, 195 Milliohm, ± 5%, 3.9 GHz, 480 mA, 0402 [1005 Metric] | Avnet America |
Wirewound Inductor, 10 nH, 195 Milliohm, � 5%, 3.9 GHz, 480 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1624112-0?
Additional datasheets, footprints and schematics for 2-1624112-0 are listed on our Part Details page. You can also find images and similar parts to 2-1624112-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1624112-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1624112-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1624112-0 fall under?
The 2-1624112-0 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2-1624112-0 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1624112-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1624112-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1624112-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-1624112-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1624112-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1624112-0?
You can fill out our help required form which you can use to request a quote for 2-1624112-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.