Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1624055-5 |
Lead Type | Radial-Leaded |
---|---|
Dimensions | 10 x 8.7mm |
DC Resistance | 4.3Ω |
Self Resonant Frequency | .0019GHz |
Tolerance | 10% |
Current Rating (Max) | .2mA |
Inductance | 1000µH |
Mount Style | Through Hole |
Quality Factor | 55 |
Packaging Method | Bulk |
Inductor Type | Radio Frequency |
Size Code | 0912 |
Shielded | No |
Element Type | Wirewound |
Operating Temperature Range | -20 – 80°C |
RF Choke, High Frequency, 1 mH, 200 mA, 4.3 Ohm, ± 10%, 1.9 MHz | Avnet America |
Where can I find additional details, specifications and documents for a 2-1624055-5?
Additional datasheets, footprints and schematics for 2-1624055-5 are listed on our Part Details page. You can also find images and similar parts to 2-1624055-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1624055-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1624055-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1624055-5 fall under?
The 2-1624055-5 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2-1624055-5 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1624055-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1624055-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1624055-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1624055-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1624055-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1624055-5?
You can fill out our help required form which you can use to request a quote for 2-1624055-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.